Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYPD

Description
GYPD probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and screw side dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user.
Request a Quote
Description
GYPD probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and screw side dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYPD probe is a linear displacement sensor designed for built-in hydraulic cylinders, featuring a compact head and short screw-side dead zone to minimize total length. It provides analog output options including voltage (0.25-4.75 V or 0.5-4.5 V), current (4-20 mA), or PWM (1 kHz, 5 V, 5-95% or 95-5%). Resolutions are ≤0.06 mm with repeatability of ≤±0.06 mm and non-linearity ≤±0.1 mm for 30-250 mm strokes. The sensor operates from +8 to 36 VDC, consumes ≤0.8 W, and supports sampling rates up to 4 kHz for strokes ≤250 mm. It has an IP67 rating, operates from −40°C to +100°C, withstands 20 G vibration (5-2000 Hz) and 100 G shock (2 ms), and sustains a continuous pressure of 45 MPa. The probe body and rod are made of SS304 stainless steel, with an M12 receptacle type and pigtail cable options. Zero and gain adjustments are possible using dedicated GPM software.

Datasheet Summary
Powered by GS/AI

The GYPD probe is a linear displacement sensor designed for built-in hydraulic cylinders, featuring a compact head and short screw-side dead zone to minimize total length. It provides analog output options including voltage (0.25-4.75 V or 0.5-4.5 V), current (4-20 mA), or PWM (1 kHz, 5 V, 5-95% or 95-5%). Resolutions are ≤0.06 mm with repeatability of ≤±0.06 mm and non-linearity ≤±0.1 mm for 30-250 mm strokes. The sensor operates from +8 to 36 VDC, consumes ≤0.8 W, and supports sampling rates up to 4 kHz for strokes ≤250 mm. It has an IP67 rating, operates from −40°C to +100°C, withstands 20 G vibration (5-2000 Hz) and 100 G shock (2 ms), and sustains a continuous pressure of 45 MPa. The probe body and rod are made of SS304 stainless steel, with an M12 receptacle type and pigtail cable options. Zero and gain adjustments are possible using dedicated GPM software.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYPD
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYPD
GYPD probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and screw side dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user.

GYPD probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and screw side dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYPD
Product Name All-In-One Linear Displacement and Level Measurement Probe
Body Shape Cylindrical
Measurement Range 1.18 to 39.37 inch (30 to 1000 mm)
Linearity 0.0400 ±% Full Scale
Repeatability 2.36 mils (60 µm)
Resolution 0.0600 mm (0.0024 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
Linearity 0.0250 ±% Full Scale
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details