The SANTEST GYGS is a compact linear displacement probe with a 20 mm thick pancake-style sensor head designed for space-constrained applications such as hydraulic cylinders. It features an M18xP1.5 threaded body with either an 8 mm or 10 mm rod diameter, an effective stroke range of 15 to 3000 mm, and operates under pressures up to 35 MPa. Accuracy is ≤±0.025% FS typical for analog output, with repeatability of ±0.01% FS and temperature drift of ±40 ppm FS/°C. The probe supports radial or axial cable output options, operates from -20°C to +80°C, and meets IP65 protection. It requires an external controller for signal processing, such as GYHC, GYDC-S1, or GYDC-05.
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides analogue output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYGS |
| Product Name | Compact Linear Displacement and Level Measurement Probe |
| Sensor Technology | Linear Encoder |
| Body Shape | Cylindrical |
| Measurement Range | 0.5906 to 118 inch (15 to 3000 mm) |
| Linearity | 0.0250 ±% Full Scale |
| Sampling Frequency | 1 kHz |