Exsenco, LLC Compact Linear Displacement and Level Measurement Probe SANTEST GYPM

Description
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote
Description
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYPM is a compact linear displacement and level measurement probe with a threaded M18xP1.5 body and an 8mm diameter rod, designed for space-constrained applications. The screw-side dead zone is 30mm, and the tip dead zone can be 70mm standard or reduced to 40mm via option. The probe head is constructed from SS304 and GFRP50, and supports adjustable cable orientation up to 360°. Accuracy is ≤±0.05% FS typical, with repeatability ≤±0.01% FS and temperature drift of ±45 ppm FS/℃. It operates under IP67 conditions, withstands 6G vibration, and is compatible with GYHC, GYDC-S1, or GYDC-05 controllers for analog or digital output.

Datasheet Summary
Powered by GS/AI

The SANTEST GYPM is a compact linear displacement and level measurement probe with a threaded M18xP1.5 body and an 8mm diameter rod, designed for space-constrained applications. The screw-side dead zone is 30mm, and the tip dead zone can be 70mm standard or reduced to 40mm via option. The probe head is constructed from SS304 and GFRP50, and supports adjustable cable orientation up to 360°. Accuracy is ≤±0.05% FS typical, with repeatability ≤±0.01% FS and temperature drift of ±45 ppm FS/℃. It operates under IP67 conditions, withstands 6G vibration, and is compatible with GYHC, GYDC-S1, or GYDC-05 controllers for analog or digital output.

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Corpus Christi, TX, USA
Compact Linear Displacement and Level Measurement Probe
SANTEST GYPM
Compact Linear Displacement and Level Measurement Probe SANTEST GYPM
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYPM
Product Name Compact Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.0500 ±% Full Scale
Sampling Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 1.97 to 295 inch (50 to 7500 mm)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details