The GYMS is a compact linear displacement and level measurement probe with an IP67 protection rating and linearity of ≦±0.025%FS, designed for use with analog or digital controllers. The probe head and rod are made of SS304 stainless steel, with a threaded rod available in M20xP1.0 (STD) or other options up to Φ10 for strokes ≥1001mm. It supports effective stroke lengths from 15 to 3000mm, with a maximum operating pressure of 35MPa and operation temperatures from -25°C to 70°C. Connector options include Omron XS2C-D4S1 (straight) or D4S2 (L-type), with pigtail or pre-terminated cable outputs up to 10m, extendable to 100m with compatible extension cables. Repeatability is ≦±0.01%FS, and temperature drift is ≦±40ppmFS/°C. The probe requires an external controller for signal output, with compatible options including GYHC, GYDC-S1, GYDC-05, or IRDS-GY for fieldbus compatibility.
GYMS probe/GYMSC controller is a compact, low-cost type series
adopting newly developed signal detecting method. GYMS probe has interchangeability in mechanical dimension with GYMT series, also protection graded up to IP67. Optional connector cable out variety presents more flexible handling of probe. GYMS probe in combination with GYMSC controller outputs 0-10V or 4-20mA analog signals. GYMS probe can be used also in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYMS |
| Product Name | Compact Linear Displacement and Level Measurement Probe |
| Sensor Technology | Linear Encoder |
| Body Shape | Cylindrical |
| Measurement Range | 0.5906 to 118 inch (15 to 3000 mm) |
| Linearity | 0.0250 ±% Full Scale |
| Sampling Frequency | 1 kHz |