Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYcAT4

Description
SANTEST Analogue Output (replacement model for GYLT, GYLS)
Request a Quote
Description
SANTEST Analogue Output (replacement model for GYLT, GYLS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYcAT4 is an analogue linear displacement and level measurement probe with a non-linearity of ±0.05%FS typ, resolution of 0.01%FS, and repeatability of ±0.01%FS. It provides 0-10V or 10-0V output with a maximum load of 2kΩ and operates on +24VDC (±2V). The probe has an IP67 rating, operates from -20°C to +80°C, and supports sampling rates up to 8kHz depending on rod length. The probe head is diecast aluminum with an SS304 rod, and cable connections include straight, L-shaped, or pigtail types with a maximum length of 10m for voltage output or 100m for current output. Alarm output is not available.

Datasheet Summary
Powered by GS/AI

The SANTEST GYcAT4 is an analogue linear displacement and level measurement probe with a non-linearity of ±0.05%FS typ, resolution of 0.01%FS, and repeatability of ±0.01%FS. It provides 0-10V or 10-0V output with a maximum load of 2kΩ and operates on +24VDC (±2V). The probe has an IP67 rating, operates from -20°C to +80°C, and supports sampling rates up to 8kHz depending on rod length. The probe head is diecast aluminum with an SS304 rod, and cable connections include straight, L-shaped, or pigtail types with a maximum length of 10m for voltage output or 100m for current output. Alarm output is not available.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYcAT4
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYcAT4
SANTEST Analogue Output (replacement model for GYLT, GYLS)

SANTEST Analogue Output (replacement model for GYLT, GYLS)

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYcAT4
Product Name All-In-One Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
Linearity 0.0500 ±% Full Scale
Sampling Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 15.75 inch (15 to 400 mm)
Linearity 0.0250 ±% Full Scale
View Details