Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYMRA

Description
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.
Request a Quote
Description
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYMRA is a flat-head analog linear displacement and level measurement probe with a head thickness of 48.5 mm, designed for space-constrained applications. It offers voltage output (0-10 V or 10-0 V) or current output (4-20 mA or 20-4 mA), with a maximum pressure rating of 35 MPa on the probe rod. The sensor supports an effective stroke from 15 to 7500 mm, with accuracy ≤±0.025% FS and repeatability ≤±0.1 mm. It features an IP67 rating, operates from -20°C to +80°C, and includes an alarm output for magnet detection. The probe element is detachable and optionally available in a flexible configuration for easy replacement. Cable length is limited to 10 m for voltage output and 100 m for current output, with standard 24 VDC power supply requirements.

Datasheet Summary
Powered by GS/AI

The SANTEST GYMRA is a flat-head analog linear displacement and level measurement probe with a head thickness of 48.5 mm, designed for space-constrained applications. It offers voltage output (0-10 V or 10-0 V) or current output (4-20 mA or 20-4 mA), with a maximum pressure rating of 35 MPa on the probe rod. The sensor supports an effective stroke from 15 to 7500 mm, with accuracy ≤±0.025% FS and repeatability ≤±0.1 mm. It features an IP67 rating, operates from -20°C to +80°C, and includes an alarm output for magnet detection. The probe element is detachable and optionally available in a flexible configuration for easy replacement. Cable length is limited to 10 m for voltage output and 100 m for current output, with standard 24 VDC power supply requirements.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYMRA
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYMRA
GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.

GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The output is voltage or current. With the captive software (GPM), zero and gain adjustment is possible at the user. The sensor inside element flexible option is available and also most suitable for the exchange when space is small.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYMRA
Product Name All-In-One Linear Displacement and Level Measurement Probe
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Repeatability 3.94 mils (100 µm)
Resolution 0.1000 mm (0.0039 inches)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.1000 ±% Full Scale
View Details
SANTEST High Accuracy Linear Gauge - ATG1 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details