The GYKS2 series is a compact, all-in-one linear displacement probe that replaces the GYKM-LS/LT models, providing analog voltage or current output proportional to magnet position via a magnetostrictive non-contact sensor. It supports stroke lengths from 15 mm to 2500 mm depending on type, with a body length of effective stroke plus 10 mm for rod types, and features IP53, IP64, or IP65 protection. The device operates on 24 VDC, outputs 0-10 V or 4-20 mA, and has a sampling frequency of 1 kHz up to 1000 mm stroke. Non-linearity is ±0.025% FS typical, with repeatability of ±0.01% FS and temperature drift of ±50 ppm FS/°C. It includes mounting brackets and supports zero/gain adjustment via GPM software. The probe body is aluminum with stainless steel rod, and operates within 0°C to +65°C.
SANTEST's GYKS series are another model for previous GYKM-LT/LS. Through the body, Φ25mm×height 22.5mm is achieved without head parts Φ37 of GYKM-LT/LS series, thus smart design is enjoyed. Two types are available:sliding magnet type and floating magnet type.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYKS |
| Product Name | Linear Displacement and Level Measurement Probe |
| Sensor Technology | Linear Encoder |
| Body Shape | Cylindrical |
| Measurement Range | 0.5906 to 98.43 inch (15 to 2500 mm) |
| Linearity | 0.0250 ±% Full Scale |
| Sampling Frequency | 1 kHz |