The GYMR6-PF is a high-accuracy linear displacement probe with a detachable probe element, designed for use with RS-422 differential line driver transmission to ensure noise immunity. It offers a non-linearity of ±0.025% FS typical, repeatability of ±0.001% FS, and temperature drift of ±20 ppm FS/°C. Operating temperature ranges from -20°C to +80°C, with storage from -40°C to +80°C. The probe is rated IP65 and withstands vibration up to 15G (20-100 Hz) and shock up to 100G (2 ms). Resolution reaches 1 μm when paired with a digital controller like GYDC-05. The probe head and body are aluminum alloy, and fixing clamps are supplied. Effective stroke ranges from 15 mm to 7500 mm, with dead zones of 50 mm standard, and auto-calibration is supported when used with compatible controllers.
This is the linear profile version of GYMR6. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYMR6-PF |
| Product Name | High Performance Linear Displacement and Level Measurement Probe |
| Measurement Range | 0.5906 to 295 inch (15 to 7500 mm) |