Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYcRS

Description
SANTEST's GYcRS and GYcRP probe use RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.
Request a Quote
Description
SANTEST's GYcRS and GYcRP probe use RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYcRS is a high-performance linear displacement and level measurement probe using RS-422 differential signaling for noise-resistant signal transmission. It has a probe head made of aluminum alloy and a probe rod of SS304 stainless steel, with a standard M24xP1.0 threaded mount and a 10mm outer diameter rod. The effective stroke ranges from 15mm to 7500mm, with a non-linearity of ±0.025%FS typical, repeatability of ±0.001%FS, and temperature drift of ±20ppmFS/°C. It supports minimum 1μm resolution when paired with a digital controller such as the GYDC-05. The probe is rated for operation from -20°C to +80°C, with an IP67 ingress protection rating, 35MPa maximum pressure tolerance on the rod, and resistance to 6G vibration and 100G shock. Cable options include pigtail or connectorized terminations with shielded cables, and the shield must be connected to the controller's shield terminal.

Datasheet Summary
Powered by GS/AI

The SANTEST GYcRS is a high-performance linear displacement and level measurement probe using RS-422 differential signaling for noise-resistant signal transmission. It has a probe head made of aluminum alloy and a probe rod of SS304 stainless steel, with a standard M24xP1.0 threaded mount and a 10mm outer diameter rod. The effective stroke ranges from 15mm to 7500mm, with a non-linearity of ±0.025%FS typical, repeatability of ±0.001%FS, and temperature drift of ±20ppmFS/°C. It supports minimum 1μm resolution when paired with a digital controller such as the GYDC-05. The probe is rated for operation from -20°C to +80°C, with an IP67 ingress protection rating, 35MPa maximum pressure tolerance on the rod, and resistance to 6G vibration and 100G shock. Cable options include pigtail or connectorized terminations with shielded cables, and the shield must be connected to the controller's shield terminal.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYcRS
High Performance Linear Displacement and Level Measurement Probe SANTEST GYcRS
SANTEST's GYcRS and GYcRP probe use RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.

SANTEST's GYcRS and GYcRP probe use RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface.

In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYcRS
Product Name High Performance Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
Linearity 0.0250 to 0.0500 ±% Full Scale
Resolution 1.00E-3 mm (3.94E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 47.24 inch (15 to 1200 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
Linearity 0.0250 ±% Full Scale
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 1.97 to 295 inch (50 to 7500 mm)
View Details