Exsenco, LLC Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe SANTEST GYHR

Description
SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet
Description
SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Corpus Christi, TX, USA
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe
SANTEST GYHR
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe SANTEST GYHR
SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.

SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYHR
Product Name Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
Linearity 0.1000 ±% Full Scale
Resolution 1.00E-3 mm (3.94E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 1.97 to 9.84 inch (50 to 250 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details