Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYMR6

Description
GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.
Request a Quote
Description
GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYMR6 is a high-accuracy flat-head linear displacement probe with a 48.5 mm head thickness, featuring a detachable element and RS-422 differential output for noise immunity. When paired with a digital controller, it achieves 1 µm resolution. Auto-calibration adjusts output differences upon probe replacement. It has an IP67 rating, operates from -20℃ to +80℃, and withstands 15G vibration and 100G shock. Non-linearity is ≤ ±0.025% FS typical, with temperature drift ≤ ±20 ppm FS/℃. Maximum probe rod pressure is 35 MPa. Standard head dead zone is 50 mm. Tip dead zones are 70 mm, 90 mm, or 100 mm. Housing options include M24xP1.0, M18xP1.5, or 3/4-16UNF-3A threads with Ø8 or Ø10 mm rods.

Datasheet Summary
Powered by GS/AI

The GYMR6 is a high-accuracy flat-head linear displacement probe with a 48.5 mm head thickness, featuring a detachable element and RS-422 differential output for noise immunity. When paired with a digital controller, it achieves 1 µm resolution. Auto-calibration adjusts output differences upon probe replacement. It has an IP67 rating, operates from -20℃ to +80℃, and withstands 15G vibration and 100G shock. Non-linearity is ≤ ±0.025% FS typical, with temperature drift ≤ ±20 ppm FS/℃. Maximum probe rod pressure is 35 MPa. Standard head dead zone is 50 mm. Tip dead zones are 70 mm, 90 mm, or 100 mm. Housing options include M24xP1.0, M18xP1.5, or 3/4-16UNF-3A threads with Ø8 or Ø10 mm rods.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYMR6
High Performance Linear Displacement and Level Measurement Probe SANTEST GYMR6
GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.

GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYMR6
Product Name High Performance Linear Displacement and Level Measurement Probe
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Sampling Frequency 0.2500 to 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.0250 ±% Full Scale
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details