Exsenco, LLC Electromagnetic Induction Type Rotary Resolver RR Series

Description
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. ◆ Robust The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. ◆ Absolute type The sensor is single turn absolute type which has the 14 bit per revolution parallel output. ◆ High resolution The resolution is 0.022 degree per bit approximately. ◆ High accuracy The accuracy of angular position output is less than 1 degree.
Request a Quote Datasheet
Description
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. ◆ Robust The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. ◆ Absolute type The sensor is single turn absolute type which has the 14 bit per revolution parallel output. ◆ High resolution The resolution is 0.022 degree per bit approximately. ◆ High accuracy The accuracy of angular position output is less than 1 degree.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Corpus Christi, TX, USA
Electromagnetic Induction Type Rotary Resolver
RR Series
Electromagnetic Induction Type Rotary Resolver RR Series
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. ◆ Robust The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. ◆ Absolute type The sensor is single turn absolute type which has the 14 bit per revolution parallel output. ◆ High resolution The resolution is 0.022 degree per bit approximately. ◆ High accuracy The accuracy of angular position output is less than 1 degree.

Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal.

◆ Robust

The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern.

◆ Absolute type

The sensor is single turn absolute type which has the 14 bit per revolution parallel output.

◆ High resolution

The resolution is 0.022 degree per bit approximately.

◆ High accuracy

The accuracy of angular position output is less than 1 degree.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number RR Series
Product Name Electromagnetic Induction Type Rotary Resolver
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
Operating Temperature -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details