Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYSE-R-PF

Description
This is the linear profile version of GYSE-R. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.
Request a Quote
Description
This is the linear profile version of GYSE-R. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYSE-R-PF is a linear profile displacement probe with a detachable sensing element, designed for high-accuracy position measurement using RS-422 differential signaling to resist electrical noise. It offers a minimum resolution of 1 μm when paired with a digital controller, repeatability of ±0.001% FS, non-linearity of ±0.025% FS typical, and temperature drift of ±20 ppm FS/°C. The probe operates from -20°C to +75°C and is rated IP65. It supports effective strokes from 15 mm to 7500 mm, with a standard cable length of 1.5 m and an option up to 200 m. The probe housing is aluminum alloy, with a diameter of 34 mm and an overall length dependent on stroke. Fixing clamps are included based on stroke length. Auto-calibration adjusts output differences when replacing the probe.

Datasheet Summary
Powered by GS/AI

The GYSE-R-PF is a linear profile displacement probe with a detachable sensing element, designed for high-accuracy position measurement using RS-422 differential signaling to resist electrical noise. It offers a minimum resolution of 1 μm when paired with a digital controller, repeatability of ±0.001% FS, non-linearity of ±0.025% FS typical, and temperature drift of ±20 ppm FS/°C. The probe operates from -20°C to +75°C and is rated IP65. It supports effective strokes from 15 mm to 7500 mm, with a standard cable length of 1.5 m and an option up to 200 m. The probe housing is aluminum alloy, with a diameter of 34 mm and an overall length dependent on stroke. Fixing clamps are included based on stroke length. Auto-calibration adjusts output differences when replacing the probe.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYSE-R-PF
High Performance Linear Displacement and Level Measurement Probe SANTEST GYSE-R-PF
This is the linear profile version of GYSE-R. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.

This is the linear profile version of GYSE-R. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYSE-R-PF
Product Name High Performance Linear Displacement and Level Measurement Probe
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
SANTEST CS Series Non-Contact Magneto-Inductive On/Off Sensor/Switch -  - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details