Technetics Group Spring Energized Metal Seal HELICOFLEX® DELTA

Description
The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the compression load on the Deltas. The resulting high-contact stress in the seal track makes the HELICOFLEX® DELTA seal an excellent choice for ultra-high vacuum applications that require ultra-low Helium leak rates. There is typically no risk of damaging the flange sealing surfaces as long as the minimum hardness requirements are maintained. FEATURES & BENEFITS Highest sealing level performance on the market, depending on the seal jacket, the cavity/flange finish, the bolting, the hardware robustness and the cleanliness level ø 1.9 to 6.4 mm cross-section Adaptable to all types of sealing surfaces Adaptable to all flange standards (PNEUROP,ANSI, ISO, and more): no limitation on flange materials, allowing the seals to be used on metal flanges as well as ceramic, glass-lined and glass flanges Wide material choices: from standard to specific and rare (see details below in “Specifications” section) PRODUCT APPLICATIONS Ultra-high vacuum Space Semiconductor For the following industries: Research laboratories Fusion
Request a Quote Datasheet
Description
The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the compression load on the Deltas. The resulting high-contact stress in the seal track makes the HELICOFLEX® DELTA seal an excellent choice for ultra-high vacuum applications that require ultra-low Helium leak rates. There is typically no risk of damaging the flange sealing surfaces as long as the minimum hardness requirements are maintained. FEATURES & BENEFITS Highest sealing level performance on the market, depending on the seal jacket, the cavity/flange finish, the bolting, the hardware robustness and the cleanliness level ø 1.9 to 6.4 mm cross-section Adaptable to all types of sealing surfaces Adaptable to all flange standards (PNEUROP,ANSI, ISO, and more): no limitation on flange materials, allowing the seals to be used on metal flanges as well as ceramic, glass-lined and glass flanges Wide material choices: from standard to specific and rare (see details below in “Specifications” section) PRODUCT APPLICATIONS Ultra-high vacuum Space Semiconductor For the following industries: Research laboratories Fusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Energized Metal Seal - HELICOFLEX® DELTA - Technetics Group
Columbia, SC, United States
Spring Energized Metal Seal
HELICOFLEX® DELTA
Spring Energized Metal Seal HELICOFLEX® DELTA
The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the compression load on the Deltas. The resulting high-contact stress in the seal track makes the HELICOFLEX® DELTA seal an excellent choice for ultra-high vacuum applications that require ultra-low Helium leak rates. There is typically no risk of damaging the flange sealing surfaces as long as the minimum hardness requirements are maintained. FEATURES & BENEFITS Highest sealing level performance on the market, depending on the seal jacket, the cavity/flange finish, the bolting, the hardware robustness and the cleanliness level ø 1.9 to 6.4 mm cross-section Adaptable to all types of sealing surfaces Adaptable to all flange standards (PNEUROP,ANSI, ISO, and more): no limitation on flange materials, allowing the seals to be used on metal flanges as well as ceramic, glass-lined and glass flanges Wide material choices: from standard to specific and rare (see details below in “Specifications” section) PRODUCT APPLICATIONS Ultra-high vacuum Space Semiconductor For the following industries: Research laboratories Fusion

The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the compression load on the Deltas. The resulting high-contact stress in the seal track makes the HELICOFLEX® DELTA seal an excellent choice for ultra-high vacuum applications that require ultra-low Helium leak rates. There is typically no risk of damaging the flange sealing surfaces as long as the minimum hardness requirements are maintained.

FEATURES & BENEFITS

  • Highest sealing level performance on the market, depending on the seal jacket, the cavity/flange finish, the bolting, the hardware robustness and the cleanliness level
  • Ø 1.9 to 6.4 mm cross-section
  • Adaptable to all types of sealing surfaces
  • Adaptable to all flange standards (PNEUROP,ANSI, ISO, and more): no limitation on flange materials, allowing the seals to be used on metal flanges as well as ceramic, glass-lined and glass flanges
  • Wide material choices: from standard to specific and rare (see details below in “Specifications” section)

PRODUCT APPLICATIONS

  • Ultra-high vacuum
  • Space
  • Semiconductor

For the following industries:

  • Research laboratories
  • Fusion
Supplier's Site Datasheet

Technical Specifications

  Technetics Group
Product Category Metal Ring Seals
Product Number HELICOFLEX® DELTA
Product Name Spring Energized Metal Seal
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
Unlock Full Specs
to access all available technical data

Similar Products

Metal Seal - C-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Vacuum; Automotive
Seal Type C-Ring
Shape Round; Custom Shapes And Sizes Available
View Details
Sealing Systems & Subassemblies - Kenol® Joints - Technetics Group
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Particle Accelerators, Electronics, Physics laboratories
Temperature -454 to 1112 F (-270 to 600 C)
Material Aluminum; Copper; Stainless Steel; Silver; Inconel And Other Exotic Metals
View Details
K-Port Metal Boss Seal -  - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Vacuum
Shape Round
Temperature 1800 F (982 C)
View Details
Metal Seal - E-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Power Generation
Seal Type E-Ring
Shape Round
View Details