Technetics Group Spring Energized Metal Resilient Seal HELICOFLEX®

Description
The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. During compression, the resulting specific pressure forces the jacket to yield and fill the flange imperfections while ensuring positive contact with the flange sealing faces. Each coil of the helical spring acts independently and allows the seal to conform to surface irregularities on the flange surface. HELICOFLEX® design flexibility allows Technetics engineers to customize the seal characteristics to match each unique application. FEATURES & BENEFITS Highest sealing level performance on the market, depending on the sealing load, the surface finish, and the surface treatment Excellent corrosion resistance Wide range of materials: from standard to specific and/or rare Special materials on demand for coatings: wide range of materials available, from standard to specific and/or rare (see details below in “Specifications” section) Extended lifetime and more Excellent radiation resistance Compatible with NACE MR 0175 ø 4 to 8000 mm ø 1,5 to 40 mm cross-section Adaptable to all types of sealing surfaces (triple faces, radial, shaped, and more) Adaptable to all standards flanges (PNEUROP, ANSI, ISO, and more) PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems Ultra-high vacuum: accelerators & fusion research Semiconductor chamber, exhaust and other applications in PVD/CVD/etch and lithography processes Gas/chemical delivery systems Automotive: engine, exhaust gas
Request a Quote
Description
The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. During compression, the resulting specific pressure forces the jacket to yield and fill the flange imperfections while ensuring positive contact with the flange sealing faces. Each coil of the helical spring acts independently and allows the seal to conform to surface irregularities on the flange surface. HELICOFLEX® design flexibility allows Technetics engineers to customize the seal characteristics to match each unique application. FEATURES & BENEFITS Highest sealing level performance on the market, depending on the sealing load, the surface finish, and the surface treatment Excellent corrosion resistance Wide range of materials: from standard to specific and/or rare Special materials on demand for coatings: wide range of materials available, from standard to specific and/or rare (see details below in “Specifications” section) Extended lifetime and more Excellent radiation resistance Compatible with NACE MR 0175 ø 4 to 8000 mm ø 1,5 to 40 mm cross-section Adaptable to all types of sealing surfaces (triple faces, radial, shaped, and more) Adaptable to all standards flanges (PNEUROP, ANSI, ISO, and more) PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems Ultra-high vacuum: accelerators & fusion research Semiconductor chamber, exhaust and other applications in PVD/CVD/etch and lithography processes Gas/chemical delivery systems Automotive: engine, exhaust gas
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HELICOFLEX® seal is a spring-energized metal seal designed for high-performance static and semi-static sealing applications, combining a helicoidal spring with a metallic lining to achieve viscoplastic deformation and maintain sealing pressure. It is available in sizes from DN 4 to 8000 mm with cross-sections of 1.5 to 40 mm, and operates across temperatures from -272°C to 800°C and pressures from 10⁻¹⁰ mbar to 3000 bar. The seal delivers bubble-tightness down to 10⁻¹² Pa·m³/s, features excellent resistance to radiation and corrosion, and adapts to all flange standards including PNEUROP, ANSI, and ISO. Controlled compression is required, achieved via grooves or built-in limiters, ensuring optimal load distribution and minimizing elastic deformation. The metal-to-metal assembly protects against over-tightening and enhances thermal transient performance.

Datasheet Summary
Powered by GS/AI

The HELICOFLEX® seal is a spring-energized metal seal designed for high-performance static and semi-static sealing applications, combining a helicoidal spring with a metallic lining to achieve viscoplastic deformation and maintain sealing pressure. It is available in sizes from DN 4 to 8000 mm with cross-sections of 1.5 to 40 mm, and operates across temperatures from -272°C to 800°C and pressures from 10⁻¹⁰ mbar to 3000 bar. The seal delivers bubble-tightness down to 10⁻¹² Pa·m³/s, features excellent resistance to radiation and corrosion, and adapts to all flange standards including PNEUROP, ANSI, and ISO. Controlled compression is required, achieved via grooves or built-in limiters, ensuring optimal load distribution and minimizing elastic deformation. The metal-to-metal assembly protects against over-tightening and enhances thermal transient performance.

Suppliers

Company
Product
Description
Supplier Links
Spring Energized Metal Resilient Seal - HELICOFLEX® - Technetics Group
Columbia, SC, United States
Spring Energized Metal Resilient Seal
HELICOFLEX®
Spring Energized Metal Resilient Seal HELICOFLEX®
The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. During compression, the resulting specific pressure forces the jacket to yield and fill the flange imperfections while ensuring positive contact with the flange sealing faces. Each coil of the helical spring acts independently and allows the seal to conform to surface irregularities on the flange surface. HELICOFLEX® design flexibility allows Technetics engineers to customize the seal characteristics to match each unique application. FEATURES & BENEFITS Highest sealing level performance on the market, depending on the sealing load, the surface finish, and the surface treatment Excellent corrosion resistance Wide range of materials: from standard to specific and/or rare Special materials on demand for coatings: wide range of materials available, from standard to specific and/or rare (see details below in “Specifications” section) Extended lifetime and more Excellent radiation resistance Compatible with NACE MR 0175 ø 4 to 8000 mm ø 1,5 to 40 mm cross-section Adaptable to all types of sealing surfaces (triple faces, radial, shaped, and more) Adaptable to all standards flanges (PNEUROP, ANSI, ISO, and more) PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems Ultra-high vacuum: accelerators & fusion research Semiconductor chamber, exhaust and other applications in PVD/CVD/etch and lithography processes Gas/chemical delivery systems Automotive: engine, exhaust gas

The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. During compression, the resulting specific pressure forces the jacket to yield and fill the flange imperfections while ensuring positive contact with the flange sealing faces. Each coil of the helical spring acts independently and allows the seal to conform to surface irregularities on the flange surface.

HELICOFLEX® design flexibility allows Technetics engineers to customize the seal characteristics to match each unique application.

FEATURES & BENEFITS

  • Highest sealing level performance on the market, depending on the sealing load, the surface finish, and the surface treatment
  • Excellent corrosion resistance
  • Wide range of materials: from standard to specific and/or rare
  • Special materials on demand for coatings: wide range of materials available, from standard to specific and/or rare (see details below in “Specifications” section)
  • Extended lifetime and more
  • Excellent radiation resistance
  • Compatible with NACE MR 0175
  • Ø 4 to 8000 mm
  • Ø 1,5 to 40 mm cross-section
  • Adaptable to all types of sealing surfaces (triple faces, radial, shaped, and more)
  • Adaptable to all standards flanges (PNEUROP, ANSI, ISO, and more)

PRODUCT APPLICATIONS

  • Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks, transportation casks
  • Valves: body/bonnet sealing, seat sealing
  • Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters
  • Life sciences: imaging & scanning systems
  • Ultra-high vacuum: accelerators & fusion research
  • Semiconductor chamber, exhaust and other applications in PVD/CVD/etch and lithography processes
  • Gas/chemical delivery systems
  • Automotive: engine, exhaust gas
Supplier's Site Datasheet

Technical Specifications

  Technetics Group
Product Category Metal Ring Seals
Product Number HELICOFLEX®
Product Name Spring Energized Metal Resilient Seal
Application / Industry Chemical/Processing; Cryogenic; Piping/Valves; Oil/Gas; Nuclear; Semiconductor; Vacuum; Life Sciences, Automotive
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
Temperature -458 to 1472 F (-272 to 800 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnect Sealing Flange System -  - Technetics Group
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Research Laboratories. Pressure Vessels
Temperature -321 to 1112 F (-196 to 600 C)
Pressure 7252 psi (5104 m H2O)
View Details
K-Port Metal Boss Seal -  - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Vacuum
Shape Round
Temperature 1800 F (982 C)
View Details
Sealing Systems & Subassemblies - Kenol® Joints - Technetics Group
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Particle Accelerators, Electronics, Physics laboratories
Temperature -454 to 1112 F (-270 to 600 C)
Material Aluminum; Copper; Stainless Steel; Silver; Inconel And Other Exotic Metals
View Details
Metal Seal - E-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Power Generation
Seal Type E-Ring
Shape Round
View Details