Technetics Group Sealing Systems & Subassemblies Kenol® Joints

Description
The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive opening and closing of a flange. The KENOL joint outperforms other designs for high vacuum, cryogenic and relatively high-temperature applications in sealing performance with a low overall operating cost. The metal cup seal is the only replacement part. There is no deformation of the piping by parasitic torque and there is easy low-load tightening, facilitating opening and closing. Technetics has the ability to adapt the KENOL solutions to your very specific, complex and critical applications, using custom material combinations which make the KENOL joint and seal a perfect fit to your applications. FEATURES & BENEFITS Easy assembly and disassembly Low tightening torque No torque applied on the pipe during tightening Excellent sealing levels up to 10 -9 atm. cm3. s-1 (gas volume of 1 thimble over 50 years) No seal creep Tightening force: low compared with other metal seals Suitable for machined surface conditions Ra 0,2 to 3,2 Cost-effective (the only replacement part is the metal cup) Large range of materials (aluminum, silver, copper, stainless steel, inconel and other exotic metals PRODUCT APPLICATIONS All engineering and industrial fields requiring high-level of sealing, particularly: Vacuum and ultrahigh vacuum technology Particle accelerators Cryogenics Aerospace Petrochemicals Electronics Physics laboratories Nuclear industry
Request a Quote
Description
The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive opening and closing of a flange. The KENOL joint outperforms other designs for high vacuum, cryogenic and relatively high-temperature applications in sealing performance with a low overall operating cost. The metal cup seal is the only replacement part. There is no deformation of the piping by parasitic torque and there is easy low-load tightening, facilitating opening and closing. Technetics has the ability to adapt the KENOL solutions to your very specific, complex and critical applications, using custom material combinations which make the KENOL joint and seal a perfect fit to your applications. FEATURES & BENEFITS Easy assembly and disassembly Low tightening torque No torque applied on the pipe during tightening Excellent sealing levels up to 10 -9 atm. cm3. s-1 (gas volume of 1 thimble over 50 years) No seal creep Tightening force: low compared with other metal seals Suitable for machined surface conditions Ra 0,2 to 3,2 Cost-effective (the only replacement part is the metal cup) Large range of materials (aluminum, silver, copper, stainless steel, inconel and other exotic metals PRODUCT APPLICATIONS All engineering and industrial fields requiring high-level of sealing, particularly: Vacuum and ultrahigh vacuum technology Particle accelerators Cryogenics Aerospace Petrochemicals Electronics Physics laboratories Nuclear industry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Systems & Subassemblies - Kenol® Joints - Technetics Group
Columbia, SC, United States
Sealing Systems & Subassemblies
Kenol® Joints
Sealing Systems & Subassemblies Kenol® Joints
The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive opening and closing of a flange. The KENOL joint outperforms other designs for high vacuum, cryogenic and relatively high-temperature applications in sealing performance with a low overall operating cost. The metal cup seal is the only replacement part. There is no deformation of the piping by parasitic torque and there is easy low-load tightening, facilitating opening and closing. Technetics has the ability to adapt the KENOL solutions to your very specific, complex and critical applications, using custom material combinations which make the KENOL joint and seal a perfect fit to your applications. FEATURES & BENEFITS Easy assembly and disassembly Low tightening torque No torque applied on the pipe during tightening Excellent sealing levels up to 10 -9 atm. cm3. s-1 (gas volume of 1 thimble over 50 years) No seal creep Tightening force: low compared with other metal seals Suitable for machined surface conditions Ra 0,2 to 3,2 Cost-effective (the only replacement part is the metal cup) Large range of materials (aluminum, silver, copper, stainless steel, inconel and other exotic metals PRODUCT APPLICATIONS All engineering and industrial fields requiring high-level of sealing, particularly: Vacuum and ultrahigh vacuum technology Particle accelerators Cryogenics Aerospace Petrochemicals Electronics Physics laboratories Nuclear industry

The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive opening and closing of a flange.

The KENOL joint outperforms other designs for high vacuum, cryogenic and relatively high-temperature applications in sealing performance with a low overall operating cost. The metal cup seal is the only replacement part. There is no deformation of the piping by parasitic torque and there is easy low-load tightening, facilitating opening and closing.

Technetics has the ability to adapt the KENOL solutions to your very specific, complex and critical applications, using custom material combinations which make the KENOL joint and seal a perfect fit to your applications.

FEATURES & BENEFITS

  • Easy assembly and disassembly
  • Low tightening torque
  • No torque applied on the pipe during tightening
  • Excellent sealing levels up to 10 -9 atm. cm3. s-1 (gas volume of
    1 thimble over 50 years)
  • No seal creep
  • Tightening force: low compared with other metal seals
  • Suitable for machined surface conditions Ra 0,2 to 3,2
  • Cost-effective (the only replacement part is the metal cup)
  • Large range of materials (aluminum, silver, copper, stainless
    steel, inconel and other exotic metals

PRODUCT APPLICATIONS

All engineering and industrial fields requiring high-level of sealing, particularly:

  • Vacuum and ultrahigh vacuum technology
  • Particle accelerators
  • Cryogenics
  • Aerospace
  • Petrochemicals
  • Electronics
  • Physics laboratories
  • Nuclear industry
Supplier's Site

Technical Specifications

  Technetics Group
Product Category Metal Ring Seals
Product Number Kenol® Joints
Product Name Sealing Systems & Subassemblies
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Particle Accelerators, Electronics, Physics laboratories
Unlock Full Specs
to access all available technical data

Similar Products

K-Port Metal Boss Seal -  - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Vacuum
Shape Round
Temperature 1800 F (982 C)
View Details
Spring Energized Metal Seal - HELICOFLEX® DELTA - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Quick Disconnect Sealing Flange System -  - Technetics Group
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Research Laboratories. Pressure Vessels
Temperature -321 to 1112 F (-196 to 600 C)
Pressure 7252 psi (5104 m H2O)
View Details
Texturised Seal - HELICOFLEX® TEXEAL® - Technetics Group
Specs
Application / Industry Nuclear; Semiconductor, Valves, New Energies
Seal Type O-Ring
Shape Round
View Details