Technetics Group Metal Seal E-Flex

Description
E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the E-FLEX™ metal E-ring can be designed to meet the requirements for each unique application and can be manufactured in a wide range of sizes. FEATURES & BENEFITS Properties: High springback/low load Seal profile and wall thickness designed to control loading and springback Available for internal and external pressure Range of materials (Alloy X750, 718, Waspaloy and other exotic metals) Large and segmented diameters available (>2000 mm/ >78.74 in) Temperature range: from -273°C to 730°C (-460°F to 1350°F) Pressure range: 100+ bar (1,450 PSI) Leak rate: approximately ≤ 25 cc/min @ 50 psig Nitrogen per inch of diameter. The actual leak rate will depend on seal load, surface finish, and surface treatment. Optional Features: Tribological wear-resistant coatings available Custom profiles and sizes available PRODUCT APPLICATIONS Aerospace: bleed air systems, AS1895/7 Industrial turbines: casings, end covers, segmented sections
Request a Quote Datasheet
Description
E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the E-FLEX™ metal E-ring can be designed to meet the requirements for each unique application and can be manufactured in a wide range of sizes. FEATURES & BENEFITS Properties: High springback/low load Seal profile and wall thickness designed to control loading and springback Available for internal and external pressure Range of materials (Alloy X750, 718, Waspaloy and other exotic metals) Large and segmented diameters available (>2000 mm/ >78.74 in) Temperature range: from -273°C to 730°C (-460°F to 1350°F) Pressure range: 100+ bar (1,450 PSI) Leak rate: approximately ≤ 25 cc/min @ 50 psig Nitrogen per inch of diameter. The actual leak rate will depend on seal load, surface finish, and surface treatment. Optional Features: Tribological wear-resistant coatings available Custom profiles and sizes available PRODUCT APPLICATIONS Aerospace: bleed air systems, AS1895/7 Industrial turbines: casings, end covers, segmented sections
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Seal - E-Flex - Technetics Group
Columbia, SC, United States
Metal Seal
E-Flex
Metal Seal E-Flex
E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the E-FLEX™ metal E-ring can be designed to meet the requirements for each unique application and can be manufactured in a wide range of sizes. FEATURES & BENEFITS Properties: High springback/low load Seal profile and wall thickness designed to control loading and springback Available for internal and external pressure Range of materials (Alloy X750, 718, Waspaloy and other exotic metals) Large and segmented diameters available (>2000 mm/ >78.74 in) Temperature range: from -273°C to 730°C (-460°F to 1350°F) Pressure range: 100+ bar (1,450 PSI) Leak rate: approximately ≤ 25 cc/min @ 50 psig Nitrogen per inch of diameter. The actual leak rate will depend on seal load, surface finish, and surface treatment. Optional Features: Tribological wear-resistant coatings available Custom profiles and sizes available PRODUCT APPLICATIONS Aerospace: bleed air systems, AS1895/7 Industrial turbines: casings, end covers, segmented sections

E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the E-FLEX™ metal E-ring can be designed to meet the requirements for each unique application and can be manufactured in a wide range of sizes.

FEATURES & BENEFITS

Properties:

  • High springback/low load
  • Seal profile and wall thickness designed to control loading and springback
  • Available for internal and external pressure
  • Range of materials (Alloy X750, 718, Waspaloy and other exotic metals)
  • Large and segmented diameters available (>2000 mm/ >78.74 in)

Temperature range: from -273°C to 730°C (-460°F to 1350°F)

Pressure range: 100+ bar (1,450 PSI)

Leak rate: approximately ≤ 25 cc/min @ 50 psig Nitrogen per inch of diameter. The actual leak rate will depend on seal load, surface finish, and surface treatment.

Optional Features:

  • Tribological wear-resistant coatings available
  • Custom profiles and sizes available

PRODUCT APPLICATIONS

  • Aerospace: bleed air systems, AS1895/7
  • Industrial turbines: casings, end covers, segmented sections
Supplier's Site Datasheet

Technical Specifications

  Technetics Group
Product Category Metal Ring Seals
Product Number E-Flex
Product Name Metal Seal
Application / Industry Aerospace; Power Generation
Seal Type E-Ring
Shape Round
Temperature -459 to 1346 F (-273 to 730 C)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Energized Metal Resilient Seal - HELICOFLEX® - Technetics Group
Specs
Application / Industry Chemical/Processing; Cryogenic; Piping/Valves; Oil/Gas; Nuclear; Semiconductor; Vacuum; Life Sciences, Automotive
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
View Details
K-Port Metal Boss Seal -  - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Vacuum
Shape Round
Temperature 1800 F (982 C)
View Details
Texturised Seal - HELICOFLEX® TEXEAL® - Technetics Group
Specs
Application / Industry Nuclear; Semiconductor, Valves, New Energies
Seal Type O-Ring
Shape Round
View Details
Spring Energized Metal Seal - HELICOFLEX® DELTA - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
View Details