Technetics Group Datasheets for Metal Ring Seals

Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling.
Metal Ring Seals: Learn more

Product Name Notes
Increase the overall sealing performance for your installations with TEXEAL®, the new patented texturing process, applied to HELICOFLEX®, already the resilient metal seal standard for high-performance sealing. HELICOFLEX® TEXEAL® can help reduce operating cos ts...
E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases...
K-Port Metal Boss Sealing The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven Technetics K-Port Seals have an extensive pedigree with launch vehicle...
O-FLEX™ metal O-rings are designed to provide a sealing option for high-pressure/high-t emperature applications that require minimal spring back. The O-FLEX™ metal O-ring is made from high strength metal tubing...
Technetics offers a diverse range of machined metal sealing solutions for extremely demanding environments. We can design and manufacture from any machinable material at our state-of-the-art manufacturing facilities that are...
The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of...
The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by...
The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive...
The Quick Disconnect System (QDS) is designed to quickly assemble and disassemble a flange joint while offering space-saving features compared to a traditional bolted assembly. It is faster and easier...
The sealing concept of C-FLEX™ metal C-rings is based on the elastic deformation of a metal “C” substrate which, during the compression cycle, gives a contact point on each sealing...