Technetics Group Texturised Seal HELICOFLEX® TEXEAL®

Description
Increase the overall sealing performance for your installations with TEXEAL®, the new patented texturing process, applied to HELICOFLEX®, already the resilient metal seal standard for high-performance sealing. HELICOFLEX® TEXEAL® can help reduce operating cos ts during maintenance. It is a material innovation developed from decades of established sealing expertise. FEATURES & BENEFITS Decreased overall cost of assembly during design phase Reduced overall operating cost MTBF (mid time before failure) increase LCC (life cycle cost) ​decrease Sealing performance optimized without increasing tightening force​ (up to 10-12 Pa.m3.s-1) Lower stress on the assembly using the same tightness level Sealing performance maintained during thermal cycles Adaptable to a wide range of assembly dimensions Adaptable to groove sealing surfaces Choice of Materials PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks New energies: molten salts & solar plants Semiconductor: chamber, exhaust and other applications in PVD/CVD/etch and lithography processes Valves: body/bonnet sealing, seat sealing
Request a Quote
Description
Increase the overall sealing performance for your installations with TEXEAL®, the new patented texturing process, applied to HELICOFLEX®, already the resilient metal seal standard for high-performance sealing. HELICOFLEX® TEXEAL® can help reduce operating cos ts during maintenance. It is a material innovation developed from decades of established sealing expertise. FEATURES & BENEFITS Decreased overall cost of assembly during design phase Reduced overall operating cost MTBF (mid time before failure) increase LCC (life cycle cost) ​decrease Sealing performance optimized without increasing tightening force​ (up to 10-12 Pa.m3.s-1) Lower stress on the assembly using the same tightness level Sealing performance maintained during thermal cycles Adaptable to a wide range of assembly dimensions Adaptable to groove sealing surfaces Choice of Materials PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks New energies: molten salts & solar plants Semiconductor: chamber, exhaust and other applications in PVD/CVD/etch and lithography processes Valves: body/bonnet sealing, seat sealing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Texturised Seal - HELICOFLEX® TEXEAL® - Technetics Group
Columbia, SC, United States
Texturised Seal
HELICOFLEX® TEXEAL®
Texturised Seal HELICOFLEX® TEXEAL®
Increase the overall sealing performance for your installations with TEXEAL®, the new patented texturing process, applied to HELICOFLEX®, already the resilient metal seal standard for high-performance sealing. HELICOFLEX® TEXEAL® can help reduce operating cos ts during maintenance. It is a material innovation developed from decades of established sealing expertise. FEATURES & BENEFITS Decreased overall cost of assembly during design phase Reduced overall operating cost MTBF (mid time before failure) increase LCC (life cycle cost) ​decrease Sealing performance optimized without increasing tightening force​ (up to 10-12 Pa.m3.s-1) Lower stress on the assembly using the same tightness level Sealing performance maintained during thermal cycles Adaptable to a wide range of assembly dimensions Adaptable to groove sealing surfaces Choice of Materials PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks New energies: molten salts & solar plants Semiconductor: chamber, exhaust and other applications in PVD/CVD/etch and lithography processes Valves: body/bonnet sealing, seat sealing

Increase the overall sealing performance for your installations with TEXEAL®, the new patented texturing process, applied to HELICOFLEX®, already the resilient metal seal standard for high-performance sealing.

HELICOFLEX® TEXEAL® can help reduce operating costs during maintenance. It is a material innovation developed from decades of established sealing expertise.

FEATURES & BENEFITS

  • Decreased overall cost of assembly during design phase
  • Reduced overall operating cost
  • MTBF (mid time before failure) increase
  • LCC (life cycle cost) ​decrease
  • Sealing performance optimized without increasing tightening force​ (up to 10-12 Pa.m3.s-1)
  • Lower stress on the assembly using the same tightness level
  • Sealing performance maintained during thermal cycles
  • Adaptable to a wide range of assembly dimensions
  • Adaptable to groove sealing surfaces
  • Choice of Materials

PRODUCT APPLICATIONS

  • Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks
  • New energies: molten salts & solar plants
  • Semiconductor: chamber, exhaust and other applications in PVD/CVD/etch and lithography processes
  • Valves: body/bonnet sealing, seat sealing
Supplier's Site

Technical Specifications

  Technetics Group
Product Category Metal Ring Seals
Product Number HELICOFLEX® TEXEAL®
Product Name Texturised Seal
Application / Industry Nuclear; Semiconductor, Valves, New Energies
Seal Type O-Ring
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Seal - C-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Vacuum; Automotive
Seal Type C-Ring
Shape Round; Custom Shapes And Sizes Available
View Details
Metal Seal - E-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Power Generation
Seal Type E-Ring
Shape Round
View Details
K-Port Metal Boss Seal -  - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Vacuum
Shape Round
Temperature 1800 F (982 C)
View Details
Spring Energized Metal Resilient Seal - HELICOFLEX® - Technetics Group
Specs
Application / Industry Chemical/Processing; Cryogenic; Piping/Valves; Oil/Gas; Nuclear; Semiconductor; Vacuum; Life Sciences, Automotive
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
View Details