RS Components, Ltd. 7689679

Description
The UC151 stirrer is equipped with a glass ceramic top which has excellent chemical resistance. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier. Surface is easy to clean Hotplate Material = Ceramic Plate Size = 150 x 150mm Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 50W Power Source = Mains Dimensions = 172 x 248 x 107mm Weight = 2kg Height = 107mm
Request a Quote
Description
The UC151 stirrer is equipped with a glass ceramic top which has excellent chemical resistance. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier. Surface is easy to clean Hotplate Material = Ceramic Plate Size = 150 x 150mm Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 50W Power Source = Mains Dimensions = 172 x 248 x 107mm Weight = 2kg Height = 107mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7689679 - RS Components, Ltd.
Corby, Northants, United Kingdom
The UC151 stirrer is equipped with a glass ceramic top which has excellent chemical resistance. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier. Surface is easy to clean Hotplate Material = Ceramic Plate Size = 150 x 150mm Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 50W Power Source = Mains Dimensions = 172 x 248 x 107mm Weight = 2kg Height = 107mm

The UC151 stirrer is equipped with a glass ceramic top which has excellent chemical resistance.
Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier. Surface is easy to clean
Hotplate Material = Ceramic
Plate Size = 150 x 150mm
Magnetic Stirrer = Yes
Maximum Stirring Capacity = 15L
Maximum Stirrer Speed = 2000rpm
Power Rating = 50W
Power Source = Mains
Dimensions = 172 x 248 x 107mm
Weight = 2kg
Height = 107mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 7689679
Heater Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details
 - 7689688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details