RS Components, Ltd. 7689663

Description
The US151 stipper is equiped with a robust stainless steel top plate that does not produce eddy currents like aluminium and so ensures a very powerful coupling and stirring action Chemically resistant ceramic. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier Hotplate Material = Stainless Steel Plate Size = 150 x 150mm Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 50W Power Source = Mains Dimensions = 172 x 248 x 109mm Weight = 2kg Height = 109mm
Request a Quote
Description
The US151 stipper is equiped with a robust stainless steel top plate that does not produce eddy currents like aluminium and so ensures a very powerful coupling and stirring action Chemically resistant ceramic. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier Hotplate Material = Stainless Steel Plate Size = 150 x 150mm Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 50W Power Source = Mains Dimensions = 172 x 248 x 109mm Weight = 2kg Height = 109mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7689663 - RS Components, Ltd.
Corby, Northants, United Kingdom
The US151 stipper is equiped with a robust stainless steel top plate that does not produce eddy currents like aluminium and so ensures a very powerful coupling and stirring action Chemically resistant ceramic. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier Hotplate Material = Stainless Steel Plate Size = 150 x 150mm Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 50W Power Source = Mains Dimensions = 172 x 248 x 109mm Weight = 2kg Height = 109mm

The US151 stipper is equiped with a robust stainless steel top plate that does not produce eddy currents like aluminium and so ensures a very powerful coupling and stirring action
Chemically resistant ceramic. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier
Hotplate Material = Stainless Steel
Plate Size = 150 x 150mm
Magnetic Stirrer = Yes
Maximum Stirring Capacity = 15L
Maximum Stirrer Speed = 2000rpm
Power Rating = 50W
Power Source = Mains
Dimensions = 172 x 248 x 109mm
Weight = 2kg
Height = 109mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 7689663
Heater Type Other; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 7689679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Electrical Specifications Mains
Features Stirrer
View Details
 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 7689688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details