RS Components, Ltd. 7689672

Description
The US152 Hotplate Stirrer is equiped with a robuste aluminium / silicon alloy top plate for an excellent heat transmission Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds up to 2000rpm Hotplate Material = Aluminium, Silicon Alloy Plate Size = 150 x 150mm Maximum Hotplate Temperature = +325°C Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 750W Power Source = Mains Dimensions = 172 x 248 x 120mm Weight = 2.9kg
Request a Quote
Description
The US152 Hotplate Stirrer is equiped with a robuste aluminium / silicon alloy top plate for an excellent heat transmission Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds up to 2000rpm Hotplate Material = Aluminium, Silicon Alloy Plate Size = 150 x 150mm Maximum Hotplate Temperature = +325°C Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 750W Power Source = Mains Dimensions = 172 x 248 x 120mm Weight = 2.9kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7689672 - RS Components, Ltd.
Corby, Northants, United Kingdom
The US152 Hotplate Stirrer is equiped with a robuste aluminium / silicon alloy top plate for an excellent heat transmission Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds up to 2000rpm Hotplate Material = Aluminium, Silicon Alloy Plate Size = 150 x 150mm Maximum Hotplate Temperature = +325°C Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 750W Power Source = Mains Dimensions = 172 x 248 x 120mm Weight = 2.9kg

The US152 Hotplate Stirrer is equiped with a robuste aluminium / silicon alloy top plate for an excellent heat transmission
Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds up to 2000rpm
Hotplate Material = Aluminium, Silicon Alloy
Plate Size = 150 x 150mm
Maximum Hotplate Temperature = +325°C
Magnetic Stirrer = Yes
Maximum Stirring Capacity = 15L
Maximum Stirrer Speed = 2000rpm
Power Rating = 750W
Power Source = Mains
Dimensions = 172 x 248 x 120mm
Weight = 2.9kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 7689672
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details
 - 7689688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 7689669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details