RS Components, Ltd. 7689675

Description
Hotplate with a glass ceramic top which has excellent chemical resistance The surface is easy to clean and allows high plate temperatures for faster heating. The hotplate is equiped with a microprocessor control. A 500W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design Hotplate Material = Ceramic Plate Size = 150 x 150mm Maximum Hotplate Temperature = +450°C Power Rating = 500W Power Source = Mains Dimensions = 172 x 248 x 122mm Weight = 2.2kg Height = 122mm Length = 172mm Width = 248mm
Request a Quote
Description
Hotplate with a glass ceramic top which has excellent chemical resistance The surface is easy to clean and allows high plate temperatures for faster heating. The hotplate is equiped with a microprocessor control. A 500W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design Hotplate Material = Ceramic Plate Size = 150 x 150mm Maximum Hotplate Temperature = +450°C Power Rating = 500W Power Source = Mains Dimensions = 172 x 248 x 122mm Weight = 2.2kg Height = 122mm Length = 172mm Width = 248mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7689675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hotplate with a glass ceramic top which has excellent chemical resistance The surface is easy to clean and allows high plate temperatures for faster heating. The hotplate is equiped with a microprocessor control. A 500W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design Hotplate Material = Ceramic Plate Size = 150 x 150mm Maximum Hotplate Temperature = +450°C Power Rating = 500W Power Source = Mains Dimensions = 172 x 248 x 122mm Weight = 2.2kg Height = 122mm Length = 172mm Width = 248mm

Hotplate with a glass ceramic top which has excellent chemical resistance
The surface is easy to clean and allows high plate temperatures for faster heating. The hotplate is equiped with a microprocessor control. A 500W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design
Hotplate Material = Ceramic
Plate Size = 150 x 150mm
Maximum Hotplate Temperature = +450°C
Power Rating = 500W
Power Source = Mains
Dimensions = 172 x 248 x 122mm
Weight = 2.2kg
Height = 122mm
Length = 172mm
Width = 248mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 7689675
Heater Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details
 - 7689688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details