RS Components, Ltd. 4901036

Description
Robust aluminium top plate. Excellent heat transmission combined with state of the art digital temperature control gives rapid heating and ensures even temperature distribution across the whole of the plate. Easy to read display indicates both set and actual plate temperatures. Encoder control allows rapid and accurate temperature selection. Cast aluminium body is shaped for stability and also helps deflect spills away from the controls and the user. Flashing HOT warning light to warn when top plate temperature exceeds 50°C. This operates when turned off and connected to the mains. Independent safety circuit protects against overheating and internal electrical components are protected against corrosion Hotplate Material = Aluminium, Silicon Alloy Plate Size = 160 x 160mm Maximum Hotplate Temperature = +325°C Heater Power Rating = 700W Power Rating = 700W Power Source = Mains Dimensions = 300 x 190 x 110mm Weight = 2.5kg Height = 110mm Length = 300mm
Request a Quote
Description
Robust aluminium top plate. Excellent heat transmission combined with state of the art digital temperature control gives rapid heating and ensures even temperature distribution across the whole of the plate. Easy to read display indicates both set and actual plate temperatures. Encoder control allows rapid and accurate temperature selection. Cast aluminium body is shaped for stability and also helps deflect spills away from the controls and the user. Flashing HOT warning light to warn when top plate temperature exceeds 50°C. This operates when turned off and connected to the mains. Independent safety circuit protects against overheating and internal electrical components are protected against corrosion Hotplate Material = Aluminium, Silicon Alloy Plate Size = 160 x 160mm Maximum Hotplate Temperature = +325°C Heater Power Rating = 700W Power Rating = 700W Power Source = Mains Dimensions = 300 x 190 x 110mm Weight = 2.5kg Height = 110mm Length = 300mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4901036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust aluminium top plate. Excellent heat transmission combined with state of the art digital temperature control gives rapid heating and ensures even temperature distribution across the whole of the plate. Easy to read display indicates both set and actual plate temperatures. Encoder control allows rapid and accurate temperature selection. Cast aluminium body is shaped for stability and also helps deflect spills away from the controls and the user. Flashing HOT warning light to warn when top plate temperature exceeds 50°C. This operates when turned off and connected to the mains. Independent safety circuit protects against overheating and internal electrical components are protected against corrosion Hotplate Material = Aluminium, Silicon Alloy Plate Size = 160 x 160mm Maximum Hotplate Temperature = +325°C Heater Power Rating = 700W Power Rating = 700W Power Source = Mains Dimensions = 300 x 190 x 110mm Weight = 2.5kg Height = 110mm Length = 300mm

Robust aluminium top plate. Excellent heat transmission combined with state of the art digital temperature control gives rapid heating and ensures even temperature distribution across the whole of the plate. Easy to read display indicates both set and actual plate temperatures. Encoder control allows rapid and accurate temperature selection. Cast aluminium body is shaped for stability and also helps deflect spills away from the controls and the user. Flashing HOT warning light to warn when top plate temperature exceeds 50°C. This operates when turned off and connected to the mains. Independent safety circuit protects against overheating and internal electrical components are protected against corrosion
Hotplate Material = Aluminium, Silicon Alloy
Plate Size = 160 x 160mm
Maximum Hotplate Temperature = +325°C
Heater Power Rating = 700W
Power Rating = 700W
Power Source = Mains
Dimensions = 300 x 190 x 110mm
Weight = 2.5kg
Height = 110mm
Length = 300mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 4901036
Heater Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 7689672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details