RS Components, Ltd. 7689669

Description
Hotplate with a robust aluminium / silicon alloy top plate for an excellent heat transmission The top plate has a thin ceramic coating for added chemical resistance. The hotplate is equiped with a microprocessor control. A 700W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design Hotplate Material = Aluminium, Silicon Alloy Plate Size = 150 x 150mm Maximum Hotplate Temperature = +325°C Heater Power Rating = 700W Power Rating = 700W Power Source = Mains Dimensions = 172 x 248 x 120mm Weight = 2.2kg Height = 120mm Length = 172mm
Request a Quote
Description
Hotplate with a robust aluminium / silicon alloy top plate for an excellent heat transmission The top plate has a thin ceramic coating for added chemical resistance. The hotplate is equiped with a microprocessor control. A 700W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design Hotplate Material = Aluminium, Silicon Alloy Plate Size = 150 x 150mm Maximum Hotplate Temperature = +325°C Heater Power Rating = 700W Power Rating = 700W Power Source = Mains Dimensions = 172 x 248 x 120mm Weight = 2.2kg Height = 120mm Length = 172mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7689669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hotplate with a robust aluminium / silicon alloy top plate for an excellent heat transmission The top plate has a thin ceramic coating for added chemical resistance. The hotplate is equiped with a microprocessor control. A 700W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design Hotplate Material = Aluminium, Silicon Alloy Plate Size = 150 x 150mm Maximum Hotplate Temperature = +325°C Heater Power Rating = 700W Power Rating = 700W Power Source = Mains Dimensions = 172 x 248 x 120mm Weight = 2.2kg Height = 120mm Length = 172mm

Hotplate with a robust aluminium / silicon alloy top plate for an excellent heat transmission
The top plate has a thin ceramic coating for added chemical resistance. The hotplate is equiped with a microprocessor control. A 700W element gives rapid heating and ensures a temperature distribution across the whole surface of the plate. Flashing Hot warning light. Accurate temperature control with LED setting scale. Compact spacesaving design
Hotplate Material = Aluminium, Silicon Alloy
Plate Size = 150 x 150mm
Maximum Hotplate Temperature = +325°C
Heater Power Rating = 700W
Power Rating = 700W
Power Source = Mains
Dimensions = 172 x 248 x 120mm
Weight = 2.2kg
Height = 120mm
Length = 172mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 7689669
Heater Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Electrical Specifications Mains
Features Stirrer
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 7689688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details