RS Components, Ltd. 4460327

Description
Multi-function & multi-voltage. Functions – 111, 421, 611, 211, 191 and 451. AgCdO contact material. 17.5mm wide. 6 time scales from 0.1s-24h. High input/output isolation. Screw Terminal. IP20 Protection Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Interval, Interval with Control Signal ON, OFF Delay with Control Signal, ON & OFF Delay with Control Signal, ON Delay, Symmetrical Flash (Starting Pulse ON) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16A
Request a Quote
Description
Multi-function & multi-voltage. Functions – 111, 421, 611, 211, 191 and 451. AgCdO contact material. 17.5mm wide. 6 time scales from 0.1s-24h. High input/output isolation. Screw Terminal. IP20 Protection Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Interval, Interval with Control Signal ON, OFF Delay with Control Signal, ON & OFF Delay with Control Signal, ON Delay, Symmetrical Flash (Starting Pulse ON) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4460327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-function & multi-voltage. Functions – 111, 421, 611, 211, 191 and 451. AgCdO contact material. 17.5mm wide. 6 time scales from 0.1s-24h. High input/output isolation. Screw Terminal. IP20 Protection Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Interval, Interval with Control Signal ON, OFF Delay with Control Signal, ON & OFF Delay with Control Signal, ON Delay, Symmetrical Flash (Starting Pulse ON) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16A

Multi-function & multi-voltage. Functions – 111, 421, 611, 211, 191 and 451. AgCdO contact material. 17.5mm wide. 6 time scales from 0.1s-24h. High input/output isolation. Screw Terminal. IP20 Protection
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h
Mode of Operation = Interval, Interval with Control Signal ON, OFF Delay with Control Signal, ON & OFF Delay with Control Signal, ON Delay, Symmetrical Flash (Starting Pulse ON)
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4460327
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 7140029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 347719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details