RS Components, Ltd. 260561

Description
Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote
Description
Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 260561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Function 311. LED power status indicator. Contact material AgCdO
Supply Voltage = 220 V ac, 240 V ac
Time Range = 0.1 - 3 min
Mode of Operation = True OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 260561
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
Minimum 6 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 5362779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Minimum 0.0 seconds
Maximum 2 hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 7596646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details