RS Components, Ltd. 343997

Description
Functions - 121, 211, 411, 453, 662. LCD display can be set to count down or count up. For a suitable base with easy to configure rear terminals see stock no. 403-869. Panel mount Supply Voltage = 18 - 264 V ac, 18 - 300 V dc Time Range = 0.01 - 99.9 h, 0.01 - 99.9 min, 0.1 - 99.9 s Mode of Operation = Delay Cycle, Delay Pulse, Immediate Cycle, Interval, ON Delay Deenergise, ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SP-NO/NC Current Maximum = 10 A
Request a Quote
Description
Functions - 121, 211, 411, 453, 662. LCD display can be set to count down or count up. For a suitable base with easy to configure rear terminals see stock no. 403-869. Panel mount Supply Voltage = 18 - 264 V ac, 18 - 300 V dc Time Range = 0.01 - 99.9 h, 0.01 - 99.9 min, 0.1 - 99.9 s Mode of Operation = Delay Cycle, Delay Pulse, Immediate Cycle, Interval, ON Delay Deenergise, ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SP-NO/NC Current Maximum = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 343997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 121, 211, 411, 453, 662. LCD display can be set to count down or count up. For a suitable base with easy to configure rear terminals see stock no. 403-869. Panel mount Supply Voltage = 18 - 264 V ac, 18 - 300 V dc Time Range = 0.01 - 99.9 h, 0.01 - 99.9 min, 0.1 - 99.9 s Mode of Operation = Delay Cycle, Delay Pulse, Immediate Cycle, Interval, ON Delay Deenergise, ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SP-NO/NC Current Maximum = 10 A

Functions - 121, 211, 411, 453, 662. LCD display can be set to count down or count up. For a suitable base with easy to configure rear terminals see stock no. 403-869. Panel mount
Supply Voltage = 18 - 264 V ac, 18 - 300 V dc
Time Range = 0.01 - 99.9 h, 0.01 - 99.9 min, 0.1 - 99.9 s
Mode of Operation = Delay Cycle, Delay Pulse, Immediate Cycle, Interval, ON Delay Deenergise, ON Delay Energise
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SP-NO/NC
Current Maximum = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 343997
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 7983517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details