RS Components, Ltd. 3587178

Description
Time range from 0.05 s to 300 h can be adjusted in 10 time ranges. 8 functions can be configured (response delay, fallback delay, response and fallback delay, pulse on, pulse off, pulse-generating, pulse-forming, timed). Multi-voltage input 24 → 240 Vac / Vdc. 1 changeover. 3 LED indicators: voltage supply, contact position, flashing indicator for time lapse Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min Mode of Operation = Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Operate/Release Delay, Pulse Delay, Pulse Former, Release Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = BC7935N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Time range from 0.05 s to 300 h can be adjusted in 10 time ranges. 8 functions can be configured (response delay, fallback delay, response and fallback delay, pulse on, pulse off, pulse-generating, pulse-forming, timed). Multi-voltage input 24 → 240 Vac / Vdc. 1 changeover. 3 LED indicators: voltage supply, contact position, flashing indicator for time lapse Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min Mode of Operation = Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Operate/Release Delay, Pulse Delay, Pulse Former, Release Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = BC7935N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time range from 0.05 s to 300 h can be adjusted in 10 time ranges. 8 functions can be configured (response delay, fallback delay, response and fallback delay, pulse on, pulse off, pulse-generating, pulse-forming, timed). Multi-voltage input 24 → 240 Vac / Vdc. 1 changeover. 3 LED indicators: voltage supply, contact position, flashing indicator for time lapse Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min Mode of Operation = Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Operate/Release Delay, Pulse Delay, Pulse Former, Release Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = BC7935N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

Time range from 0.05 s to 300 h can be adjusted in 10 time ranges. 8 functions can be configured (response delay, fallback delay, response and fallback delay, pulse on, pulse off, pulse-generating, pulse-forming, timed). Multi-voltage input 24 → 240 Vac / Vdc. 1 changeover. 3 LED indicators: voltage supply, contact position, flashing indicator for time lapse
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min
Mode of Operation = Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Operate/Release Delay, Pulse Delay, Pulse Former, Release Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = BC7935N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587178
Time Ranges Hours, Minutes, Seconds
Timer Type Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Operate/Release Delay, Pulse Delay, Pulse Former, Release Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 6667937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 3587235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 348324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details