RS Components, Ltd. 7983536

Description
VEO series V2ZA10 is a multifunction time relay with 5 functions for DIN rail mounting. 5 functions . 4 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 1 s, 1 - 10 s, 18 - 180 s, 6 - 60 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = V2ZA10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 5 (AC-1) A
Request a Quote
Description
VEO series V2ZA10 is a multifunction time relay with 5 functions for DIN rail mounting. 5 functions . 4 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 1 s, 1 - 10 s, 18 - 180 s, 6 - 60 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = V2ZA10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 5 (AC-1) A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7983536 - RS Components, Ltd.
Corby, Northants, United Kingdom
VEO series V2ZA10 is a multifunction time relay with 5 functions for DIN rail mounting. 5 functions . 4 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 1 s, 1 - 10 s, 18 - 180 s, 6 - 60 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = V2ZA10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 5 (AC-1) A

VEO series V2ZA10 is a multifunction time relay with 5 functions for DIN rail mounting.
5 functions . 4 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 - 1 s, 1 - 10 s, 18 - 180 s, 6 - 60 s
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = V2ZA10
Power Supply = Internal
Contact Configuration = SPDT
Current Maximum = 5 (AC-1) A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7983536
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 8840718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type AE, BEp, DEp, EEa, FE, GE, IT, SHp
Function Type Multi-function
View Details
 - 349771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details
 - 4504736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 341373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details