RS Components, Ltd. 160284

Description
The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Functions - 111, 141, 211, 421, 451, 452, 612. Installation design for trouble free mounting. LEDs for status indication. 7 time ranges. Wide voltage range. 17.5mm wide. 1 change over contact. Self-extinguishing plastic housing (IP40 protection) Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZM10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Functions - 111, 141, 211, 421, 451, 452, 612. Installation design for trouble free mounting. LEDs for status indication. 7 time ranges. Wide voltage range. 17.5mm wide. 1 change over contact. Self-extinguishing plastic housing (IP40 protection) Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZM10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160284 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Functions - 111, 141, 211, 421, 451, 452, 612. Installation design for trouble free mounting. LEDs for status indication. 7 time ranges. Wide voltage range. 17.5mm wide. 1 change over contact. Self-extinguishing plastic housing (IP40 protection) Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZM10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm.
Functions - 111, 141, 211, 421, 451, 452, 612. Installation design for trouble free mounting. LEDs for status indication. 7 time ranges. Wide voltage range. 17.5mm wide. 1 change over contact. Self-extinguishing plastic housing (IP40 protection)
Supply Voltage = 12 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = E1ZM10
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160284
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 2171328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7596646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 8086620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details
 - 221086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details