RS Components, Ltd. 7596646

Description
Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote
Description
Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7596646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A

Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7596646
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 4209122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type Interval
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 2241297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details