RS Components, Ltd. 1239737

Description
KAPPA series K3ZA20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 24 - 240 V ac/dc Time Range = 1 s - 3 min Mode of Operation = Maintained Single Shot Leading Edge, Maintained Single Shot Trailing Edge, OFF Delay without Auxiliary Voltage, ON Delay Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZA20 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
KAPPA series K3ZA20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 24 - 240 V ac/dc Time Range = 1 s - 3 min Mode of Operation = Maintained Single Shot Leading Edge, Maintained Single Shot Trailing Edge, OFF Delay without Auxiliary Voltage, ON Delay Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZA20 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239737 - RS Components, Ltd.
Corby, Northants, United Kingdom
KAPPA series K3ZA20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 24 - 240 V ac/dc Time Range = 1 s - 3 min Mode of Operation = Maintained Single Shot Leading Edge, Maintained Single Shot Trailing Edge, OFF Delay without Auxiliary Voltage, ON Delay Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZA20 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT

KAPPA series K3ZA20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets.
Supply Voltage = 24 - 240 V ac/dc
Time Range = 1 s - 3 min
Mode of Operation = Maintained Single Shot Leading Edge, Maintained Single Shot Trailing Edge, OFF Delay without Auxiliary Voltage, ON Delay
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Series = K3ZA20
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1239737
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 341200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 260482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 349951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details