RS Components, Ltd. 4594335

Description
Function 111. Plugs into 8 pin relay bases into which RS, or other, 8 pin relays can be fitted. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 90 - 265 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 8-Pin Connector Minimum Voltage = 90 V ac/dc Maximum Voltage = 265 V ac/dc
Request a Quote
Description
Function 111. Plugs into 8 pin relay bases into which RS, or other, 8 pin relays can be fitted. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 90 - 265 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 8-Pin Connector Minimum Voltage = 90 V ac/dc Maximum Voltage = 265 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4594335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. Plugs into 8 pin relay bases into which RS, or other, 8 pin relays can be fitted. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 90 - 265 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 8-Pin Connector Minimum Voltage = 90 V ac/dc Maximum Voltage = 265 V ac/dc

Function 111. Plugs into 8 pin relay bases into which RS, or other, 8 pin relays can be fitted. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted
Supply Voltage = 90 - 265 V ac/dc
Time Range = 0.2 - 30 min, 0.2 - 30 s
Mode of Operation = ON Delay
Mounting Type = Plug In
Number of Timer Functions = Single
Time Increment = Minutes, Seconds
Power Supply = External
Terminal Type = 8-Pin Connector
Minimum Voltage = 90 V ac/dc
Maximum Voltage = 265 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4594335
Time Ranges Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 2378793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
 - 160199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 5362555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -22 to 257 F (-30 to 125 C)
Minimum 0.0 seconds
Maximum 0.5000 hours
View Details