RS Components, Ltd. 349901

Description
Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 5 - 200 s Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote
Description
Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 5 - 200 s Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 349901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 5 - 200 s Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A

Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material
Supply Voltage = 110 V ac
Time Range = 5 - 200 s
Mode of Operation = ON Delay Energise
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DP-NO/NC
Current Maximum = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 349901
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 5 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 3986216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 7140029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 7596656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details