RS Components, Ltd. 4249906

Description
A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 Kî© Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Delay Pulse, Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Pulse Former, Release Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = MK7850N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 Kî© Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Delay Pulse, Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Pulse Former, Release Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = MK7850N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4249906 - RS Components, Ltd.
Corby, Northants, United Kingdom
A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 Kî© Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Delay Pulse, Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Pulse Former, Release Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = MK7850N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 KΩ
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h
Mode of Operation = Delay Pulse, Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Pulse Former, Release Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = MK7850N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4249906
Time Ranges Hours, Minutes, Seconds
Timer Type Delay Pulse, Flash Start with Impulse, Fleeting ON Break, Fleeting ON Make, Operate Delay, Pulse Former, Release Delay
Function Type Multi-function
Minimum 0.0600 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details
 - 4594385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 5377715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details