RS Components, Ltd. 329216

Description
Functions - 651, 652. LED indication of output relay energisation. Supply frequency 40 - 440 Hz. AgNi Contact material Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 sec - 60 mins Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-S1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 651, 652. LED indication of output relay energisation. Supply frequency 40 - 440 Hz. AgNi Contact material Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 sec - 60 mins Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-S1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 329216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 651, 652. LED indication of output relay energisation. Supply frequency 40 - 440 Hz. AgNi Contact material Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 sec - 60 mins Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-S1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT

Functions - 651, 652. LED indication of output relay energisation. Supply frequency 40 - 440 Hz. AgNi Contact material
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 sec - 60 mins
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XT-S1
Time Increment = Hours, Minutes
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 329216
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
 - 347810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 160206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details