RS Components, Ltd. 7140029

Description
Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 999 h Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Current Maximum = 8 A Terminal Type = Screw
Request a Quote
Description
Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 999 h Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Current Maximum = 8 A Terminal Type = Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7140029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 999 h Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Current Maximum = 8 A Terminal Type = Screw

Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 s - 999 h
Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Seconds
Contact Configuration = SPDT
Current Maximum = 8 A
Terminal Type = Screw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7140029
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4209122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type Interval
View Details
 - 3587112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 8184588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details