RS Components, Ltd. 7140023

Description
Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 999 h Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Current Maximum = 2 (dc) A, 3 (ac) A Terminal Type = Screw
Request a Quote
Description
Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 999 h Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Current Maximum = 2 (dc) A, 3 (ac) A Terminal Type = Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7140023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 999 h Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Contact Configuration = SPDT Current Maximum = 2 (dc) A, 3 (ac) A Terminal Type = Screw

Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. Clear LED indication of relay status
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 s - 999 h
Mode of Operation = Cyclic OFF/ON, Cyclic ON/OFF, Interval, ON Delay, One Shot Output, Signal OFF Delay, Signal OFF/ON, Signal ON/OFF
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Seconds
Contact Configuration = SPDT
Current Maximum = 2 (dc) A, 3 (ac) A
Terminal Type = Screw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7140023
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details
 - 3081585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details