RS Components, Ltd. 3342666

Description
2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3342666 - RS Components, Ltd.
Corby, Northants, United Kingdom
2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated.
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 1.5mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1000°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3342666
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8240607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8471034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 5477786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details