RS Components, Ltd. 5477786

Description
Insulated type J thermocouple probe. 12 x 14 mm two-slot, bayonet connection in nickel-plated brass. Bayonet can be adjusted from 30 and 180 mm. 316L stainless steel protective sleeve, ∅ 5 x 1 mm, length 30 mm. Thermocouple Type = J Probe Length = 2.5m Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2.5m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
Insulated type J thermocouple probe. 12 x 14 mm two-slot, bayonet connection in nickel-plated brass. Bayonet can be adjusted from 30 and 180 mm. 316L stainless steel protective sleeve, ∅ 5 x 1 mm, length 30 mm. Thermocouple Type = J Probe Length = 2.5m Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2.5m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulated type J thermocouple probe. 12 x 14 mm two-slot, bayonet connection in nickel-plated brass. Bayonet can be adjusted from 30 and 180 mm. 316L stainless steel protective sleeve, ∅ 5 x 1 mm, length 30 mm. Thermocouple Type = J Probe Length = 2.5m Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2.5m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC

Insulated type J thermocouple probe. 12 x 14 mm two-slot, bayonet connection in nickel-plated brass. Bayonet can be adjusted from 30 and 180 mm. 316L stainless steel protective sleeve, ∅ 5 x 1 mm, length 30 mm.
Thermocouple Type = J
Probe Length = 2.5m
Probe Diameter = 0.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2.5m
Termination Type = Lead Wire
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477786
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 3 inch (76 mm)
View Details
 - 3971286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8240616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1236320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details