RS Components, Ltd. 8471034

Description
Type K themocouples with 1 metre lead & tails and stainless steel sheath. Mineral insulated thermocouple to ANSI MC96.1. Type k with 310 stainless steel sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Plain pot seal (200 ºC). 1 metre 7/0.2mm PFA PTFE-® insualted flat pair cable and tails (colour coded to ANSI MC96.1) Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Lead Standards Met = ANSI
Request a Quote
Description
Type K themocouples with 1 metre lead & tails and stainless steel sheath. Mineral insulated thermocouple to ANSI MC96.1. Type k with 310 stainless steel sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Plain pot seal (200 ºC). 1 metre 7/0.2mm PFA PTFE-® insualted flat pair cable and tails (colour coded to ANSI MC96.1) Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Lead Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8471034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K themocouples with 1 metre lead & tails and stainless steel sheath. Mineral insulated thermocouple to ANSI MC96.1. Type k with 310 stainless steel sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Plain pot seal (200 ºC). 1 metre 7/0.2mm PFA PTFE-® insualted flat pair cable and tails (colour coded to ANSI MC96.1) Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Lead Standards Met = ANSI

Type K themocouples with 1 metre lead & tails and stainless steel sheath.
Mineral insulated thermocouple to ANSI MC96.1. Type k with 310 stainless steel sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Plain pot seal (200 ºC). 1 metre 7/0.2mm PFA PTFE-® insualted flat pair cable and tails (colour coded to ANSI MC96.1)
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 1.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Termination Type = Lead
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8471034
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 2194422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8240537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details