RS Components, Ltd. 6212158

Description
RS Pro range of PTFE insulated welded tip thermocouples. Thermocouples are hot junction grounded and supplied as a 1000 mm length. Thermocouple Type = K Probe Length = 1m Probe Diameter = 0.6mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = 2-Wire Tail, Bare Wire Tail Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
RS Pro range of PTFE insulated welded tip thermocouples. Thermocouples are hot junction grounded and supplied as a 1000 mm length. Thermocouple Type = K Probe Length = 1m Probe Diameter = 0.6mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = 2-Wire Tail, Bare Wire Tail Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212158 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of PTFE insulated welded tip thermocouples. Thermocouples are hot junction grounded and supplied as a 1000 mm length. Thermocouple Type = K Probe Length = 1m Probe Diameter = 0.6mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = 2-Wire Tail, Bare Wire Tail Response Time = 0.7 s Standards Met = IEC

RS Pro range of PTFE insulated welded tip thermocouples. Thermocouples are hot junction grounded and supplied as a 1000 mm length.
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 0.6mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = 2-Wire Tail, Bare Wire Tail
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212158
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 8 inch (200 mm)
View Details
 - 150004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 7877844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 4334436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 12 inch (300 mm)
View Details