RS Components, Ltd. 8240607

Description
K type thermocouples sheathed with mineral insulation and miniature connector. Hot junction ungrounded. Sheath material: Alloy 600 . Mineral pressed insulation. Bendable. Overmoulded male miniature connector with compensated sprongs. Temperature range: -50 ºC to +1200 ºC Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Termination Type = Mini Connector Response Time = <2 s Standards Met = RoHS Compliant
Request a Quote
Description
K type thermocouples sheathed with mineral insulation and miniature connector. Hot junction ungrounded. Sheath material: Alloy 600 . Mineral pressed insulation. Bendable. Overmoulded male miniature connector with compensated sprongs. Temperature range: -50 ºC to +1200 ºC Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Termination Type = Mini Connector Response Time = <2 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8240607 - RS Components, Ltd.
Corby, Northants, United Kingdom
K type thermocouples sheathed with mineral insulation and miniature connector. Hot junction ungrounded. Sheath material: Alloy 600 . Mineral pressed insulation. Bendable. Overmoulded male miniature connector with compensated sprongs. Temperature range: -50 ºC to +1200 ºC Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Termination Type = Mini Connector Response Time = <2 s Standards Met = RoHS Compliant

K type thermocouples sheathed with mineral insulation and miniature connector.
Hot junction ungrounded. Sheath material: Alloy 600 . Mineral pressed insulation. Bendable. Overmoulded male miniature connector with compensated sprongs. Temperature range: -50 ºC to +1200 ºC
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 1mm
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1200°C
Termination Type = Mini Connector
Response Time = <2 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8240607
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7621118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1236326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 3106628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 3342622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 1 inch (20 mm)
View Details