RS Components, Ltd. 3123370

Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm Jaw Width = 31.8mm Pin Diameter = 22.4mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm Jaw Width = 31.8mm Pin Diameter = 22.4mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm Jaw Width = 31.8mm Pin Diameter = 22.4mm Finish = Zinc Plated

Galvanised alloy shackles with safety pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Split Pin
Safe Working Load = 4.75t
Shackle Diameter = 19.1mm
Jaw Width = 31.8mm
Pin Diameter = 22.4mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123370
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
Mouth Width 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3123588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
View Details
 - 1244826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3937 inch (10 mm)
View Details