RS Components, Ltd. 193045

Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 7.85mm Jaw Width = 13.5mm Pin Diameter = 9.65mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 7.85mm Jaw Width = 13.5mm Pin Diameter = 9.65mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 193045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 7.85mm Jaw Width = 13.5mm Pin Diameter = 9.65mm Finish = Zinc Plated

Galvanised alloy steel shackles with screw pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 0.75t
Shackle Diameter = 7.85mm
Jaw Width = 13.5mm
Pin Diameter = 9.65mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 193045
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3091 inch (7.85 mm)
Mouth Width 0.5315 inch (13.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.3150 inch (8 mm)
View Details
 - 674112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
View Details
 - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details