RS Components, Ltd. 3123566

Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.15t Shackle Diameter = 8mm Jaw Width = 16mm Pin Diameter = 8mm
Request a Quote
Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.15t Shackle Diameter = 8mm Jaw Width = 16mm Pin Diameter = 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.15t Shackle Diameter = 8mm Jaw Width = 16mm Pin Diameter = 8mm

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable.
Material = Stainless Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 0.15t
Shackle Diameter = 8mm
Jaw Width = 16mm
Pin Diameter = 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123566
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
Mouth Width 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.06 inch (27 mm)
View Details
 - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 3123370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
View Details
 - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details