RS Components, Ltd. 1244813

Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 0.75t Shackle Diameter = 8mm Jaw Width = 14mm Pin Diameter = 9.5mm
Request a Quote
Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 0.75t Shackle Diameter = 8mm Jaw Width = 14mm Pin Diameter = 9.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244813 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 0.75t Shackle Diameter = 8mm Jaw Width = 14mm Pin Diameter = 9.5mm

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load.
Material = Alloy Steel
Shackle Type = Bow Shackle
Pin Type = Safety Bolt
Safe Working Load = 0.75t
Shackle Diameter = 8mm
Jaw Width = 14mm
Pin Diameter = 9.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244813
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.3150 inch (8 mm)
Mouth Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8661 inch (22 mm)
View Details
 - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.4724 inch (12 mm)
View Details
 - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details
 - 1244825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details