RS Components, Ltd. 3123516

Description
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.25t Shackle Diameter = 10mm Jaw Width = 20mm Pin Diameter = 10mm
Request a Quote
Description
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.25t Shackle Diameter = 10mm Jaw Width = 20mm Pin Diameter = 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.25t Shackle Diameter = 10mm Jaw Width = 20mm Pin Diameter = 10mm

Stainless steel shackles with screw pin, for securing loads or plant.
Material = Stainless Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 0.25t
Shackle Diameter = 10mm
Jaw Width = 20mm
Pin Diameter = 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123516
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3937 inch (10 mm)
Mouth Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.3150 inch (8 mm)
View Details
 - 3123336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details
 - 1244815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.14 inch (29 mm)
View Details