RS Components, Ltd. 2813937

Description
Cast spout dual flow to conform with water bylaws. Back nuts, rubber sealing strip and instruction leaflet included Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Dual Flow Sink Mixer Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Cast spout dual flow to conform with water bylaws. Back nuts, rubber sealing strip and instruction leaflet included Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Dual Flow Sink Mixer Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2813937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cast spout dual flow to conform with water bylaws. Back nuts, rubber sealing strip and instruction leaflet included Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Dual Flow Sink Mixer Thread Size = 1/2in Thread Standard = BSP

Cast spout dual flow to conform with water bylaws. Back nuts, rubber sealing strip and instruction leaflet included
Control Type = Twist Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 10 bar
Component Type = Dual Flow Sink Mixer
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 2813937
Unlock Full Specs
to access all available technical data

Similar Products

 - 698950 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2426476 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698916 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2426454 - RS Components, Ltd.
RS Components, Ltd.
View Details